web counter

Analog Devices Inc. AD8062ARM-EBZBOARD EVAL FOR AD8062ARM

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsVideo and ImagingHandsetsCD/DVD PlayerCell BasestationTelecom Shelter Filter UnitPhotodiode SensorDigital Camera

ECAD Model:

Description

The Analog Devices AD8062ARM-EBZ is a high speed universal evaluation board designed to feature the AD8062ARMZ dual Op-Amp. This board is designed to help customers quickly prototype new dual Op-Amp circuits and reduce design time for applications in consumer electronics, industrial, automotive, and medical. It features a wide range of features such as adjustable power supply, adjustable gain, adjustable offset, and adjustable bandwidth. The board also includes a variety of test points and connectors for easy connection to external components. The board is also designed to be compatible with a wide range of development tools and software. This board is an ideal solution for quickly prototyping and testing new dual Op-Amp circuits.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOP
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8062
  • Operating Supply Voltage
    8V
  • Operating Supply Current
    19mA
  • Nominal Supply Current
    19mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    80 dB
  • Utilized IC / Part
    8-MSOP Package
  • Supplied Contents
    Board(s)
  • Gain Bandwidth Product
    90MHz
  • Evaluation Kit
    Yes
  • Input Capacitance
    1pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC ETHER SW 3PORT 16BIT 56QFN425RFQ