Linear Technology/Analog Devices DC453B-BLT1970ACFE - POWER OP AMP WITH A
The Analog Devices DC453B-B, LT1970ACFE Demo Board, Power Op-Amp with Adjustable Current Limit Boosted, Instrumentation and Measurement is a versatile and powerful tool for measuring and monitoring current and voltage levels. It features a high-performance, low-noise, adjustable current limit boost, which allows for precise control of current levels. The board also includes an instrumentation amplifier, which provides accurate and reliable measurements of voltage and current levels. The board is designed to be used in a variety of applications, including power supply testing, instrumentation, and measurement. It is also suitable for use in industrial, automotive, and medical applications. The board is easy to use and provides reliable and accurate measurements.
- TypeParameter
- Factory Lead Time8 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Slew Rate1.6V/μs
- Amplifier TypePower
- Voltage - Supply, Single/Dual (±)5V~36V ±2.5V~18V
- Utilized IC / PartLT1970A
- Supplied ContentsBoard(s)
- Current - Output / Channel5A
- Board TypeFully Populated
- Channels per IC1 - Single
- Current - Supply (Main IC)7mA
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 830 | RFQ |


Product
Brand
Articles
Tools