web counter

Maxim Integrated MAX9939EVKIT+Amplifier IC Development Tools MAX9939 Eval Kit

Maxim Integrated MAX9939EVKIT+ Reference Design 2
Maxim Integrated MAX9939EVKIT+ Reference Design 1
Maxim Integrated MAX9939EVKIT+ Reference Design 2
Maxim Integrated MAX9939EVKIT+ Reference Design 1
Maxim Integrated MAX9939EVKIT+ Reference Design 1
Maxim Integrated MAX9939EVKIT+ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemMedical and Healthcare

ECAD Model:

Description

The MAX9939EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the performance of the MAX9939 2.9 to 5.5V analog amplification for medical, instrumentation and measurement applications. The kit includes a MAX9939EVKIT+ board, a MAX9939EVKIT+ software, and a MAX9939EVKIT+ user guide. The board features a MAX9939 amplifier, a MAX9939 power supply, and a MAX9939 evaluation board. The software provides a graphical user interface for configuring the MAX9939 amplifier and for testing the performance of the amplifier. The user guide provides detailed instructions for setting up and using the MAX9939EVKIT+ board. The MAX9939EVKIT+ is an ideal solution for evaluating the performance of the MAX9939 amplifier for medical, instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Surface Mount
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Differential
  • Operating Supply Current
    3.4mA
  • Min Input Voltage
    2.9V
  • Slew Rate
    9V/μs
  • Amplifier Type
    Programmable Gain
  • Max Input Voltage
    5.5V
  • Voltage - Supply, Single/Dual (±)
    2.9V~5.5V
  • Output Current per Channel
    70mA
  • Utilized IC / Part
    MAX9939
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ