web counter

Analog Devices AD604-EB

Analog Devices AD604-EB Reference Design 1
Analog Devices AD604-EB Reference Design 1
Analog Devices AD604-EB Reference Design 1
Analog Devices AD604-EB Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Medical and HealthcareSignal/Waveform GeneratorMedical and HealthcareUltrasound ImagingRadar and Sonar

ECAD Model:

Description

The Analog Devices AD604-EB Evaluation Board is a powerful tool for medical and healthcare applications. It features an ultra low noise, very accurate, dual-channel, linear-in-dB variable gain amplifier (AD604) that is ideal for applications requiring precise signal amplification. The board is designed to provide a wide range of gain settings, from 0 dB to 60 dB, and is capable of operating over a wide range of frequencies, from DC to 1 MHz. The board also features a wide range of input and output connectors, allowing for easy connection to a variety of medical and healthcare devices. The AD604-EB Evaluation Board is an ideal solution for medical and healthcare applications requiring precise signal amplification.