web counter

Analog Devices Inc. AD8331-EVALZBOARD EVAL FOR AD8331

Analog Devices Inc. AD8331-EVALZ Reference Design 3
Analog Devices Inc. AD8331-EVALZ Reference Design 1
Analog Devices Inc. AD8331-EVALZ Reference Design 2
Analog Devices Inc. AD8331-EVALZ Reference Design 3
Analog Devices Inc. AD8331-EVALZ Reference Design 1
Analog Devices Inc. AD8331-EVALZ Reference Design 1
Analog Devices Inc. AD8331-EVALZ Reference Design 2
Analog Devices Inc. AD8331-EVALZ Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Military and AerospaceUltrasound ImagingRadar and Sonar

ECAD Model:

Description

The Analog Devices AD8331-EVALZ is a 5V analog amplification module designed for use in radar and sonar applications, as well as military and aerospace applications. It features a wide bandwidth of up to 1.5GHz, low noise, and high linearity. The module is capable of providing up to 20dB of gain and has a low power consumption of only 1.5mA. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in extreme environments. The AD8331-EVALZ is a reliable and robust solution for high-performance analog amplification.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    X-AMP®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8331
  • Output Type
    Differential
  • Operating Supply Voltage
    5V
  • Number of Channels
    1
  • Operating Supply Current
    25mA
  • Nominal Supply Current
    25mA
  • Slew Rate
    650V/μs
  • Amplifier Type
    Variable Gain
  • Voltage - Supply, Single/Dual (±)
    4.5V~5.5V
  • Output Current per Channel
    165mA
  • Utilized IC / Part
    AD8331
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    120MHz
  • Board Type
    Fully Populated
  • Noise Figure
    4.15 dB
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    25mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BOOST ADJ 0.5A 8MLF9041RFQ