web counter

Analog Devices AD605-EBBoard Eval/demo Adj Gain AD605

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Medical and HealthcareSignal/Waveform GeneratorMedical and HealthcareUltrasound ImagingRadar and Sonar

ECAD Model:

Description

The Analog Devices AD605-EB Evaluation Board is a versatile and powerful tool for medical and healthcare applications. It is designed to evaluate the performance of the AD605 low noise, accurate, dual-channel, linear-in-dB variable gain amplifier. The board features two independent channels, each with a gain range of 0 to 60 dB, and a maximum output voltage of ±5V. The board also includes a low-noise power supply, a low-noise reference voltage, and a wide range of test points for easy evaluation. The board is ideal for medical and healthcare applications, such as ultrasound imaging, medical instrumentation, and patient monitoring. It is also suitable for use in other applications, such as audio and video signal processing.