web counter

Analog Devices Inc. AD8334-EVALZQUAD VGA AND ULTRALOW NOISE PREAMPLIFIER WITH PROGRAMMABLE RIN EVALUATION BOARD

Analog Devices Inc. AD8334-EVALZ Reference Design 1
Analog Devices Inc. AD8334-EVALZ Reference Design 1
Analog Devices Inc. AD8334-EVALZ Reference Design 1
Analog Devices Inc. AD8334-EVALZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Military and AerospaceUltrasound ImagingRadar and Sonar

ECAD Model:

Description

The kit includes a printed circuit board (PCB) with the AD8334 VGA, a power supply, and a set of jumpers and connectors for easy connection to external components. The AD8334-EVALZ Evaluation Kit is designed to provide a simple and easy way to evaluate the performance of the AD8334 VGA. The kit includes a printed circuit board (PCB) with the AD8334 VGA, a power supply, and a set of jumpers and connectors for easy connection to external components. The AD8334-EVALZ Evaluation Kit is designed to provide a simple and easy way to evaluate the performance of the AD8334 VGA. The kit includes a printed circuit board (PCB) with the AD8334 VGA, a power supply, and a set of jumpers and connectors for easy connection to external components. The AD8334-EVALZ Evaluation Kit also includes a graphical user interface (GUI) for easy configuration and control of the AD8334 VGA. The GUI allows users to quickly and easily configure the gain, bandwidth, and other parameters of the AD8334 VGA. The AD8334-EVALZ Evaluation Kit is designed to meet the requirements of military and aerospace applications, and is rated for operation from -55°C to +125°C. The AD8334-EVALZ Evaluation Kit is an ideal platform for testing and evaluating the performance of the AD8334 VGA in a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    X-AMP®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8334
  • Output Type
    Differential
  • Operating Supply Voltage
    5V
  • Number of Channels
    4
  • Operating Supply Current
    116mA
  • Nominal Supply Current
    116mA
  • Slew Rate
    650V/μs
  • Amplifier Type
    Variable Gain
  • Voltage - Supply, Single/Dual (±)
    4.5V~5.5V
  • Output Current per Channel
    45mA
  • Utilized IC / Part
    AD8334
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    48 dB
  • -3db Bandwidth
    100MHz
  • Board Type
    Fully Populated
  • Channels per IC
    4 - Quad
  • Current - Supply (Main IC)
    29.5mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8313ARMZ. IC, DETECTOR/CONTROLLER5RFQ
Analog Devices Inc.SP Amp LOG Amp Single R-R O/P 5.5V 8-Pin MSOP T/R9RFQ
Analog Devices Inc.SP Amp LOG Amp Single R-R O/P 5.5V 8-Pin MSOP T/R9261RFQ