web counter

Linear Technology/Analog Devices DC1417ASINGLE 215MHZ LOW NOISE OP AMP

Linear Technology/Analog Devices DC1417A Reference Design 1
Linear Technology/Analog Devices DC1417A Reference Design 1
Linear Technology/Analog Devices DC1417A Reference Design 1
Linear Technology/Analog Devices DC1417A Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Medical and HealthcareUltrasound Imaging

ECAD Model:

Description

The Analog Devices DC1417A-A, DC1417A, LT6230, and LT6230-10 Demo Board are single 215MHz low noise op-amps designed for medical and healthcare solutions. The DC1417A-A and DC1417A are high-performance, low-noise, low-power operational amplifiers that feature a wide bandwidth of 215MHz and a low noise figure of 1.2nV/√Hz. The LT6230 and LT6230-10 are high-performance, low-noise, low-power operational amplifiers that feature a wide bandwidth of 215MHz and a low noise figure of 0.9nV/√Hz. These amplifiers are ideal for medical and healthcare applications such as ECG, EEG, and ultrasound imaging. They offer excellent performance in terms of noise, power consumption, and bandwidth, making them ideal for a variety of medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Rail-to-Rail
  • Slew Rate
    70V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    3V~12.6V ±1.5V~6.3V
  • Utilized IC / Part
    LT6230
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    30mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    3.3mA
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ