Analog Devices Inc. AD8335-EVALZANALOG DEVICES AD8335-EVALZAD8335 EVALUATION MODULE
The Analog Devices AD8335-EVALZ Evaluation Kit is designed to help users quickly become familiar with the features and operating characteristics of the AD8335 quad VGA, Military and Aerospace Grade, Low Power, High Speed, Video Amplifier. This evaluation kit includes the AD8335 quad VGA amplifier, a power supply, and a set of evaluation boards. The evaluation boards provide a convenient platform for testing and evaluating the performance of the AD8335 amplifier. The evaluation boards also provide a variety of test points and connectors for easy connection to external test equipment. The AD8335 amplifier is designed to provide high-speed, low-power video amplification for a variety of applications, including military and aerospace applications. The AD8335 amplifier is capable of providing up to 4x gain and a bandwidth of up to 1.2GHz. The AD8335 amplifier is also designed to operate over a wide range of temperatures, making it suitable for use in extreme environments. The AD8335-EVALZ Evaluation Kit is an ideal tool for quickly and easily evaluating the performance of the AD8335 amplifier.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- SeriesX-AMP®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD8335
- Output TypeDifferential
- Operating Supply Voltage5V
- Number of Channels4
- Operating Supply Current76mA
- Nominal Supply Current76mA
- Slew Rate350V/μs
- Amplifier TypeVariable Gain
- Voltage - Supply, Single/Dual (±)4.5V~5.5V
- Utilized IC / PartAD8335
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Gain48 dB
- -3db Bandwidth110MHz
- Board TypeFully Populated
- Channels per IC4 - Quad
- Current - Supply (Main IC)76mA
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8319ACPZ-R7 - LOG AMP, 0.1-10GHZ, 5.5V, 8LFCSP | 5235 | BUY | |
| Analog Devices, Inc. | 53 | RFQ | ||
| Analog Devices Inc. | IC RF DETECT 1MHZ-8GHZ 8LFCSP | 146 | RFQ |


Product
Brand
Articles
Tools