web counter

Analog Devices AD8331-EVALBOARD EVAL FOR AD8331

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Military and AerospaceUltrasound ImagingRadar and Sonar

ECAD Model:

Description

grade amplifier. It is designed to provide a wide range of gain settings from 0 dB to 40 dB with a gain accuracy of 0.1 dB. The board is equipped with a wide range of features such as adjustable gain, adjustable bandwidth, adjustable output voltage, and adjustable input voltage. It also includes a power supply, a USB interface, and a graphical user interface. The board is designed to be used in a variety of applications such as signal conditioning, signal amplification, and signal processing. It is also suitable for use in a wide range of environments, including extreme temperatures, high vibration, and high humidity. The board is also RoHS compliant and is designed to meet the requirements of MIL-STD-810G.