web counter

Maxim Integrated MAX9613EVKIT+Amplifier IC Development Tools MAX9613 Eval Kit

Maxim Integrated MAX9613EVKIT+ Reference Design 2
Maxim Integrated MAX9613EVKIT+ Reference Design 1
Maxim Integrated MAX9613EVKIT+ Reference Design 2
Maxim Integrated MAX9613EVKIT+ Reference Design 1
Maxim Integrated MAX9613EVKIT+ Reference Design 1
Maxim Integrated MAX9613EVKIT+ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialMedical and HealthcareNotebookLaptopPortable Media PlayerIndustrial

ECAD Model:

Description

The MAX9613EVKIT+ is an evaluation kit for the MAX9613 5V analog amplification for medical, industrial, and consumer applications. It includes a MAX9613 evaluation board, a MAX9613 evaluation board, a MAX9613 evaluation board, and a MAX9613 evaluation board. The MAX9613 is a low-power, low-noise, high-precision, low-distortion, low-offset, and low-power-consumption amplifier. It features a wide gain range of 0.5V/V to 10V/V, a wide bandwidth of 0.5MHz to 10MHz, and a low-noise floor of -90dBV. The MAX9613EVKIT+ also includes a MAX9613 evaluation board, a MAX9613 evaluation board, and a MAX9613 evaluation board. The MAX9613EVKIT+ is ideal for medical, industrial, and consumer applications that require high-precision, low-noise, and low-power amplification.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX9613
  • Output Type
    Rail-to-Rail
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    10mA
  • Slew Rate
    1.3V/μs
  • Amplifier Type
    General Purpose
  • Max Input Voltage
    5V
  • Voltage - Supply, Single/Dual (±)
    5V
  • Utilized IC / Part
    MAX9613
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated16882RFQ