web counter

Linear Technology/Analog Devices DC1536ALTC6102-1 CURRENT SENSE DEMO BOA

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveMotion Motor ControlRemote ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1536A-A, LTC6102-1 Current Sense Demo Board with Enable Feature, Automotive and Transportation is a versatile demonstration board designed to showcase the capabilities of the LTC6102-1 current sense amplifier. This board is ideal for automotive and transportation applications, as it features an enable feature that allows for the current sense amplifier to be disabled when not in use. The board also includes a wide range of features, such as a high-side current sense amplifier, a low-side current sense amplifier, a voltage reference, and a power supply. This board is capable of measuring current up to ±50A and voltage up to ±50V, making it suitable for a variety of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    4V~60V
  • Utilized IC / Part
    LTC6102-1
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    1mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    420μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining