web counter

Analog Devices Inc. AD8065AR-EBZAmplifier IC Development Tools AD8065 Eval Brd

Analog Devices Inc. AD8065AR-EBZ Reference Design 1
Analog Devices Inc. AD8065AR-EBZ Reference Design 1
Analog Devices Inc. AD8065AR-EBZ Reference Design 1
Analog Devices Inc. AD8065AR-EBZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveAutomotivePhotodiode Sensor

ECAD Model:

Description

The Analog Devices AD8065AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8065ARZ single, high speed op-amps offered in an 8-lead SOIC package. This board is automotive and transportation grade, making it suitable for use in a variety of applications. The board features a wide range of features, including a low-noise power supply, a wide range of gain settings, and a wide bandwidth. The board also includes a variety of test points for easy evaluation of the op-amp's performance. The board is designed to be easy to use and provides a reliable platform for evaluating the performance of the AD8065ARZ op-amp.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOT-5
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8065
  • Operating Supply Voltage
    24V
  • Number of Channels
    1
  • Operating Supply Current
    6.4mA
  • Nominal Supply Current
    7.4mA
  • Output Current
    35mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    100 dB
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    400μV
  • Gain Bandwidth Product
    60MHz
  • Evaluation Kit
    Yes
  • Input Capacitance
    2.1pF
  • Board Type
    Bare (Unpopulated)
  • Input Bias Current
    6pA
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsAudio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo Class-AB 36-Pin PowerSO Slug Up T/R200RFQ