Analog Devices Inc. AD8062AR-EBZBOARD EVAL FOR AD8062AR
Description
The Analog Devices AD8062AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8062ARZ Dual, High Speed Op-Amp offered in an 8-Lead SOIC package. This board is ideal for consumer electronics applications, providing a wide range of features and benefits. It features a low-noise, high-speed, low-power, and low-distortion design, making it suitable for a variety of applications. The board also includes a wide range of test points and connectors, allowing for easy evaluation and testing of the op-amp. Additionally, the board is designed to be compatible with a variety of development tools, making it easy to integrate into existing systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Package / CaseSOP
- Number of Pins0
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD8062
- Operating Supply Voltage8V
- Operating Supply Current19mA
- Nominal Supply Current19mA
- Amplifier TypeVoltage Feedback
- Common Mode Rejection Ratio80 dB
- Utilized IC / Part8-SOIC Package
- Supplied ContentsBoard(s)
- Gain Bandwidth Product90MHz
- Evaluation KitYes
- Input Capacitance1pF
- Board TypeBare (Unpopulated)
- Channels per IC2 - Dual
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | High Speed Operational Amplifiers 250MHz Gen Purp VTG Feedback | 3000 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 1 CIRCUIT 8SOIC | 1000 | RFQ |


Product
Brand
Articles
Tools