Microchip Technology MCP6XXXEV-AMP2BOARD AMPLIFIER EVAL 2 MCP6XXX
Description
Microchip Technology's MCP6XXXEV-AMP2 is an analog amplification solution designed for automotive, audio, and industrial applications. It features a wide range of features, including low-noise operation, high-efficiency power conversion, and a wide operating temperature range. The MCP6XXXEV-AMP2 is designed to provide a reliable and cost-effective solution for automotive, audio, and industrial applications. It is capable of providing up to 2.5W of power and is designed to meet the requirements of automotive, audio, and industrial applications. The MCP6XXXEV-AMP2 is also designed to be highly reliable and is backed by a comprehensive warranty.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Published2007
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage5V
- Amplifier TypeGeneral Purpose
- Utilized IC / Part8-DIP Package
- Supplied ContentsBoard(s), Accessories
- Evaluation KitYes
- Board TypePartially Populated
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
- Radiation HardeningNo
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Nexperia USA Inc. | IC BUF NON-INVERT 5.5V 14TSSOP | 5000 | BUY | |
| Nexperia USA Inc. | IC BUF NON-INVERT 5.5V 14DQFN | 10000 | BUY | |
| Nexperia USA Inc. | IC BUFFER NON-INVERT 5.5V 14SO | 2440 | BUY | |
| Nexperia USA Inc. | IC BUFF NON-INVERT 5.5V 14DHVQFN | 50000 | BUY |


Product
Brand
Articles
Tools