web counter

Maxim Integrated MAX4080EVKIT+Amplifier IC Development Tools MAX4080/81 Eval Kit

Maxim Integrated MAX4080EVKIT+ Reference Design 1
Maxim Integrated MAX4080EVKIT+ Reference Design 1
Maxim Integrated MAX4080EVKIT+ Reference Design 1
Maxim Integrated MAX4080EVKIT+ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveMotion Motor ControlBackplane Distributed PowerAutomotivePower Management

ECAD Model:

Description

The MAX4080SAUA is a low-voltage, low-power, single-supply, rail-to-rail input and output operational amplifier designed for automotive and transportation applications. The device features a wide supply voltage range of 2.7V to 5.5V, low quiescent current of 1.2mA, and a wide common-mode input voltage range of -0.3V to VDD+0.3V. The MAX4080SAUA is capable of driving up to ±10mA of output current and has a low offset voltage of ±1mV. The MAX4080EVKIT+ Evaluation Kit provides a platform for evaluating the performance of the MAX4080SAUA in a variety of automotive and transportation applications. The kit includes a fully assembled and tested surface-mount printed-circuit board, a MAX4080SAUA device, and a set of user-friendly evaluation tools. The evaluation board includes a variety of test points and connectors for easy evaluation of the device. The evaluation board also includes a power supply connector, a USB connector, and a set of jumpers for easy configuration of the device. The evaluation board also includes a set of user-friendly evaluation tools such as a graphical user interface (GUI) and a set of software drivers. The GUI allows users to quickly configure the device and view the device's performance in real-time. The software drivers allow users to quickly program the device and access the device's registers. The MAX4080EVKIT+ Evaluation Kit is an ideal platform for evaluating the performance of the MAX4080SAUA in a variety of automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX4080
  • Function
    Current Monitor: High Side
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    1A
  • Utilized IC / Part
    MAX4080
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedExcellent Accuracy Power-Detector Solution in an Easy-to-Manufacture SC70 Package0RFQ