web counter

Maxim Integrated MAX40025EVKIT#EVAL MAX40025 COMPARATOR

Maxim Integrated MAX40025EVKIT# Reference Design 3
Maxim Integrated MAX40025EVKIT# Reference Design 1
Maxim Integrated MAX40025EVKIT# Reference Design 2
Maxim Integrated MAX40025EVKIT# Reference Design 3
Maxim Integrated MAX40025EVKIT# Reference Design 1
Maxim Integrated MAX40025EVKIT# Reference Design 1
Maxim Integrated MAX40025EVKIT# Reference Design 2
Maxim Integrated MAX40025EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveReceiversLevel SettingTest and MeasurementAutomotive ApplicationsElectronic OscillatorIn Flight SystemsCommunications SystemDistance ExtensionThreshold Detector

ECAD Model:

Description

The MAX40025EVKIT-EVKIT# is an evaluation kit for the MAX40025C 280ps high-speed comparator, an ultra-low dispersion with LVDS outputs, automotive and transportation grade. This kit includes a MAX40025C comparator, a MAX40025EVKIT# evaluation board, and a USB-to-I2C interface board. The MAX40025C comparator is designed to provide fast, low-dispersion, LVDS outputs for automotive and transportation applications. The evaluation board allows users to quickly evaluate the performance of the MAX40025C comparator. The USB-to-I2C interface board provides an easy way to connect the evaluation board to a PC for programming and data logging. The MAX40025EVKIT-EVKIT# is an ideal solution for automotive and transportation applications that require fast, low-dispersion, LVDS outputs.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Function
    Comparator, Single
  • Utilized IC / Part
    MAX40025
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining