web counter

Maxim Integrated MAX40000EVKIT#EVKIT FOR 600NA COMPARATOR IN UL

Maxim Integrated MAX40000EVKIT# Reference Design 2
Maxim Integrated MAX40000EVKIT# Reference Design 1
Maxim Integrated MAX40000EVKIT# Reference Design 2
Maxim Integrated MAX40000EVKIT# Reference Design 1
Maxim Integrated MAX40000EVKIT# Reference Design 1
Maxim Integrated MAX40000EVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsLevel SettingNotebookWearable ElectronicsConsumer AccessoriesGaming and ToysPortable Medical InstrumentationTabletCellular Phone

ECAD Model:

Description

The MAX40000EVKIT-EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX40000 1.7V, nanoPower Comparator with Built-in Reference, Consumer Electronics. This evaluation kit includes a MAX40000EVKIT# board, a MAX40000EVKIT#-A board, and a MAX40000EVKIT#-B board. The MAX40000EVKIT# board is a low-power, low-voltage comparator with a built-in reference. It is designed for consumer electronics applications such as battery-powered devices, portable medical devices, and wearables. The MAX40000EVKIT#-A board is a reference board that provides a stable reference voltage for the MAX40000EVKIT# board. The MAX40000EVKIT#-B board is a test board that provides a variety of test points for evaluating the MAX40000EVKIT# board. The evaluation kit also includes a USB cable, a power supply, and a user guide.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Function
    Comparator, Single
  • Utilized IC / Part
    MAX40000
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    Push-Pull Output
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC VREF SHUNT ADJ 8SO9697BUY