web counter

Analog Devices ADL5310-EVALZEvaluation Board for 24 Lead LFCSP

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementTest and MeasurementPower Factor Monitoring

ECAD Model:

Description

The Analog Devices ADL5310-EVALZ Evaluation Board is a powerful tool for evaluating the performance of the ADL5310 120 dB Range (3 nA to 3 mA) Dual Logarithmic Converter, Power Management IC. This evaluation board is designed to provide a platform for testing the performance of the ADL5310 IC in a variety of applications. The board features two independent logarithmic converters, each with a range of 3 nA to 3 mA, and a wide dynamic range of 120 dB. The board also includes a power supply, a reference voltage, and a variety of test points for easy evaluation of the IC's performance. The board is designed to be used with a variety of test equipment, including oscilloscopes, logic analyzers, and signal generators. The ADL5310-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5310 IC in a variety of applications.