web counter

Analog Devices Inc. AD8366-EVALZEVAL BOARD FOR AD8366

Analog Devices Inc. AD8366-EVALZ Reference Design 2
Analog Devices Inc. AD8366-EVALZ Reference Design 1
Analog Devices Inc. AD8366-EVALZ Reference Design 2
Analog Devices Inc. AD8366-EVALZ Reference Design 1
Analog Devices Inc. AD8366-EVALZ Reference Design 1
Analog Devices Inc. AD8366-EVALZ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomUltra Wide-BandReceivers

ECAD Model:

Description

The Analog Devices AD8366-EVALZ Evaluation Board is designed to evaluate the performance of the AD8366 Dual-Digital Variable Gain Amplifier, a communications and telecom IC. This evaluation board features two independent channels, each with a digitally controlled variable gain amplifier, allowing for precise gain control and signal conditioning. The board also includes a wide range of features such as a low noise amplifier, a high-speed comparator, and a low-power shutdown mode. The AD8366-EVALZ Evaluation Board is ideal for applications such as cellular base stations, wireless infrastructure, and satellite communications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8366
  • Output Type
    Differential
  • Operating Supply Voltage
    5V
  • Number of Channels
    2
  • Operating Supply Current
    180mA
  • Nominal Supply Current
    180mA
  • Slew Rate
    1100V/μs
  • Amplifier Type
    Variable Gain
  • Voltage - Supply, Single/Dual (±)
    4.75V~5.25V
  • Utilized IC / Part
    AD8366
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    16 dB
  • -3db Bandwidth
    600MHz
  • Board Type
    Fully Populated
  • Noise Figure
    11.4 dB
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    180mA
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD633ARZ - Divider/Multiplier IC, 3 AMPs, 1 MHz Small Signal BW, 20 V/µs slew, 8 V to 18 V supply, SOIC-82000RFQ