web counter

Analog Devices Inc. AD8336-EVALZBOARD EVALUATION FOR AD8336

Analog Devices Inc. AD8336-EVALZ Reference Design 2
Analog Devices Inc. AD8336-EVALZ Reference Design 1
Analog Devices Inc. AD8336-EVALZ Reference Design 2
Analog Devices Inc. AD8336-EVALZ Reference Design 1
Analog Devices Inc. AD8336-EVALZ Reference Design 1
Analog Devices Inc. AD8336-EVALZ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementReceiversSignal ProcessingIndustrial Process Measurement and ControlUltrasound SystemAGC SystemVideo Processing

ECAD Model:

Description

The Analog Devices AD8336-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the AD8336 SP Amplifier, a power management IC. This board features a wide range of features, including a low-noise, low-power amplifier, a wide input voltage range, and a wide output voltage range. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD8336-EVALZ Evaluation Board is an ideal platform for evaluating the performance of the AD8336 SP Amplifier.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    X-AMP®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -55°C
  • Base Part Number
    AD8336
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    12V
  • Number of Channels
    1
  • Operating Supply Current
    25mA
  • Nominal Supply Current
    25mA
  • Slew Rate
    550V/μs
  • Amplifier Type
    Variable Gain
  • Voltage - Supply, Single/Dual (±)
    ±3V~12V
  • Output Current per Channel
    20mA
  • Utilized IC / Part
    AD8336
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    115MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    28mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8331ARQZ - Programmable/Variable Amplifier, 1 Channels, 2 Amplifier, 120 MHz, -40 °C, 85 °C, 4.5V to 5.5V6RFQ
Analog Devices Inc.SP Amp Variable Gain Amp Single 5.5V 20-Pin QSOP T/R20RFQ
Analog Devices Inc.SP Amp Variable Gain Amp Single 5.5V 20-Pin QSOP T/R2500BUY