web counter

Maxim Integrated MAX44281OEVKIT#EVALUATION KIT FOR THE ULTRA-SMA

Maxim Integrated MAX44281OEVKIT# Reference Design 1
Maxim Integrated MAX44281OEVKIT# Reference Design 1
Maxim Integrated MAX44281OEVKIT# Reference Design 1
Maxim Integrated MAX44281OEVKIT# Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementBattery-Operated DevicesSignal ProcessingNotebookPortable Medical InstrumentationPortable Media PlayerCellular Handsets

ECAD Model:

Description

The MAX44281OEVKIT-OEVKIT# is an evaluation kit for the MAX44281O Ultra-Small, Ultra-Thin, 4-Bump Op Amp, Power Management Solution. This kit provides a complete evaluation platform for the MAX44281O, allowing users to quickly and easily evaluate the device's performance. The kit includes a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    8V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    1.8V~5.5V
  • Utilized IC / Part
    MAX44281O
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    50mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    700μA
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining