web counter

Maxim Integrated MAX44290EVKIT#EVKIT FOR MAX44290

Maxim Integrated MAX44290EVKIT# Reference Design 2
Maxim Integrated MAX44290EVKIT# Reference Design 1
Maxim Integrated MAX44290EVKIT# Reference Design 2
Maxim Integrated MAX44290EVKIT# Reference Design 1
Maxim Integrated MAX44290EVKIT# Reference Design 1
Maxim Integrated MAX44290EVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementBattery-Operated DevicesSignal ProcessingNotebookPortable Medical InstrumentationPortable Media PlayerCellular Handsets

ECAD Model:

Description

The MAX44290EVKIT-EVKIT# is an evaluation kit for the MAX44290 1.8V, 15MHz, Low-Offset, Low-Power, Rail-to-Rail I/O Op-Amp, Power Management Solution. This kit provides a complete platform for evaluating the MAX44290, allowing users to quickly and easily evaluate the device’s performance. The kit includes a MAX44290 evaluation board, a MAX44290 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board features a MAX44290 op-amp, a power supply, and a set of test points for measuring the device’s performance. The evaluation software provides a graphical user interface for configuring the device and monitoring its performance. The kit also includes a set of application notes and design files to help users get started with the MAX44290.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended, Rail-to-Rail
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    1.7V~5.5V
  • Utilized IC / Part
    MAX44290
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    750μA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining