web counter

Maxim Integrated MAX40089EVKIT#EVAL MAX40089 LOW NOISE AMP

Maxim Integrated MAX40089EVKIT# Reference Design 2
Maxim Integrated MAX40089EVKIT# Reference Design 1
Maxim Integrated MAX40089EVKIT# Reference Design 2
Maxim Integrated MAX40089EVKIT# Reference Design 1
Maxim Integrated MAX40089EVKIT# Reference Design 1
Maxim Integrated MAX40089EVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementDigital ScaleMedical InstrumentsSensor AmplifierDAC DriverMicrophoneADC DriverStrain Gauge

ECAD Model:

Description

The MAX40089EVKIT-EVKIT# is an evaluation kit for the MAX40077 Ultra-Low Input Bias Current, Low Noise Amplifier, Power Management IC. This kit includes a MAX40077 evaluation board, a MAX40077 evaluation board, a MAX40077 evaluation board, and a MAX40077 evaluation board. The MAX40077 is a low-noise, low-input bias current amplifier that is designed to provide high-performance power management for a wide range of applications. The MAX40077 features a wide input voltage range, low quiescent current, and low noise. The MAX40089EVKIT-EVKIT# provides a complete evaluation platform for the MAX40077, allowing users to quickly and easily evaluate the performance of the device. The kit includes all the necessary components and documentation to get started quickly.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    10V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V ±1.35V~2.75V
  • Utilized IC / Part
    MAX40089
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    40mA
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    2.2mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 32BIT 128KB FLASH 28SOIC5000RFQ