web counter

Maxim Integrated MAX44251EVKIT#EVAL KIT OPAMP AUTOZERO MAX44251

Maxim Integrated MAX44251EVKIT# Reference Design 2
Maxim Integrated MAX44251EVKIT# Reference Design 1
Maxim Integrated MAX44251EVKIT# Reference Design 2
Maxim Integrated MAX44251EVKIT# Reference Design 1
Maxim Integrated MAX44251EVKIT# Reference Design 1
Maxim Integrated MAX44251EVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Medical and HealthcarePressure SensorPrecision InstrumentsMedical InstrumentsStrain Gauge

ECAD Model:

Description

The MAX44251EVKIT-EVKIT# is an evaluation kit for the MAX44251 20V, Ultra-Precision, Low-Noise Op Amps, Medical and Healthcare Applications. This kit includes two MAX44251 op amps, a MAX44251 evaluation board, and a USB cable. The MAX44251 op amps are designed to provide ultra-precision performance with low noise and low power consumption, making them ideal for medical and healthcare applications. The evaluation board allows users to quickly and easily evaluate the performance of the MAX44251 op amps. The USB cable allows users to connect the evaluation board to a PC for easy data logging and analysis.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX44251
  • Output Type
    Rail-to-Rail
  • Max Supply Voltage
    20V
  • Min Supply Voltage
    2.7V
  • Min Input Voltage
    2.7V
  • Slew Rate
    8V/μs
  • Amplifier Type
    Auto-Zero
  • Max Input Voltage
    20V
  • Voltage - Supply, Single/Dual (±)
    2.7V~20V ±1.35V~10V
  • Output Current per Channel
    96mA
  • Utilized IC / Part
    MAX44251
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    1.15mA
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining