web counter

Maxim Integrated MAX44246EVKIT#EVALUATION KIT FOR MAX44246

Maxim Integrated MAX44246EVKIT# Reference Design 3
Maxim Integrated MAX44246EVKIT# Reference Design 1
Maxim Integrated MAX44246EVKIT# Reference Design 2
Maxim Integrated MAX44246EVKIT# Reference Design 3
Maxim Integrated MAX44246EVKIT# Reference Design 1
Maxim Integrated MAX44246EVKIT# Reference Design 1
Maxim Integrated MAX44246EVKIT# Reference Design 2
Maxim Integrated MAX44246EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialPH & Chemical SensingPrecision InstrumentsPulse OximeterIndustrial Process ControlsPhotodiode Sensor

ECAD Model:

Description

The MAX44246EVKIT# Evaluation Kit is designed to evaluate the MAX44246 36V, Low-Noise, Precision, Single/Quad/Dual Op Amps, Industrial. This kit includes a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation board, a MAX44246 evaluation

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    3.8V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    2.7V~36V ±1.35V~18V
  • Output Current per Channel
    40mA
  • Utilized IC / Part
    MAX44246
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    830μA
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining