web counter

Maxim Integrated MAX9945EVKIT+Amplifier IC Development Tools 38V MOS-Input Op Amp

Maxim Integrated MAX9945EVKIT+ Reference Design 3
Maxim Integrated MAX9945EVKIT+ Reference Design 1
Maxim Integrated MAX9945EVKIT+ Reference Design 2
Maxim Integrated MAX9945EVKIT+ Reference Design 3
Maxim Integrated MAX9945EVKIT+ Reference Design 1
Maxim Integrated MAX9945EVKIT+ Reference Design 1
Maxim Integrated MAX9945EVKIT+ Reference Design 2
Maxim Integrated MAX9945EVKIT+ Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialPH & Chemical SensingPulse OximeterIndustrialPhotodiode SensorInstrumentation and Measurement

ECAD Model:

Description

The MAX9945EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9945, a 4.75 to 38V, ±2.4 to ±19V analog amplification for instrumentation, industrial, and medical applications. The kit includes a MAX9945 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX9945 amplifier, a power supply, and a set of test points for easy evaluation. The USB-to-I2C interface board allows for easy connection to a PC for programming and evaluation. The kit also includes a comprehensive user guide and software for easy setup and evaluation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended, Rail-to-Rail
  • Operating Supply Voltage
    19V
  • Operating Supply Current
    400μA
  • Slew Rate
    2.2V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    4.75V~38V ±2.4V~19V
  • Output Current per Channel
    25mA
  • Utilized IC / Part
    MAX9945
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Grayhill Inc.Switch DIP N.O./N.C. SPDT 3 Raised Slide 0.15A 30VDC PC Pins 2000Cycles/SwitchCycles 2.54mm Thru-Hole Tube143BUY