web counter

Maxim Integrated MAX4475EVKIT#EV KIT MAX4475 (SOT23, LOW-NOISE

Maxim Integrated MAX4475EVKIT# Reference Design 2
Maxim Integrated MAX4475EVKIT# Reference Design 1
Maxim Integrated MAX4475EVKIT# Reference Design 2
Maxim Integrated MAX4475EVKIT# Reference Design 1
Maxim Integrated MAX4475EVKIT# Reference Design 1
Maxim Integrated MAX4475EVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomDigital ScaleMedical InstrumentsSensor AmplifierMicrophoneStrain GaugeBuffer

ECAD Model:

Description

The MAX4475EVKIT-EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX4475 low-noise, low-distortion, wide-band, rail-to-rail op amps for communications and telecom applications. The kit includes two MAX4475 op amps, a power supply, and a set of evaluation boards. The MAX4475 op amps feature a wide bandwidth of up to 1.2GHz, low distortion of 0.0003%, and low noise of 0.9nV/√Hz. The evaluation boards provide a convenient platform for testing and evaluating the MAX4475 op amps in a variety of applications. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    3V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V ±1.35V~2.75V
  • Utilized IC / Part
    MAX4475
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    48mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    2.5mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining