web counter

SparkFun Electronics BOB-14874CONFIGURABLE OPAMP BOARD TSH82

SparkFun Electronics BOB-14874 Reference Design 5
SparkFun Electronics BOB-14874 Reference Design 1
SparkFun Electronics BOB-14874 Reference Design 2
SparkFun Electronics BOB-14874 Reference Design 3
SparkFun Electronics BOB-14874 Reference Design 4
SparkFun Electronics BOB-14874 Reference Design 5
SparkFun Electronics BOB-14874 Reference Design 1
SparkFun Electronics BOB-14874 Reference Design 1
SparkFun Electronics BOB-14874 Reference Design 2
SparkFun Electronics BOB-14874 Reference Design 3
SparkFun Electronics BOB-14874 Reference Design 4
SparkFun Electronics BOB-14874 Reference Design 5

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementHi-Fi SystemADC DriverBuffer

ECAD Model:

Description

The SparkFun Configurable Op-Amp Board based on TSH82, Power Management IC (BOB-14874) is a versatile and easy-to-use board that allows users to quickly and easily configure and control a wide range of operational amplifiers. This board features a TSH82 power management IC, which provides a wide range of features including adjustable gain, adjustable offset, adjustable slew rate, and adjustable power supply voltage. The board also includes a variety of connectors and headers for easy connection to other components. With its wide range of features and easy-to-use design, the BOB-14874 is an ideal choice for any project requiring a configurable operational amplifier.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    118V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    4.5V~12V ±2.25V~6V
  • Utilized IC / Part
    TSH82
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    100MHz
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    9.8mA
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC CTLR DC-DC CONV QUASI 8SOIC1790RFQ