web counter

Maxim Integrated MAX40088EVKIT#EVAL OPAMP 42MHZ MAX40088

Maxim Integrated MAX40088EVKIT# Reference Design 3
Maxim Integrated MAX40088EVKIT# Reference Design 1
Maxim Integrated MAX40088EVKIT# Reference Design 2
Maxim Integrated MAX40088EVKIT# Reference Design 3
Maxim Integrated MAX40088EVKIT# Reference Design 1
Maxim Integrated MAX40088EVKIT# Reference Design 1
Maxim Integrated MAX40088EVKIT# Reference Design 2
Maxim Integrated MAX40088EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementDigital ScaleMedical InstrumentsSensor AmplifierDAC DriverMicrophoneADC DriverStrain Gauge

ECAD Model:

Description

The MAX40088EVKIT-EVKIT# is an evaluation kit for the MAX40075 10MHz/42MHz Low Noise, Low Bias Op-Amp, Power Management Solution. This kit includes a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a MAX40075 evaluation board, a

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    10V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V ±1.35V~2.75V
  • Utilized IC / Part
    MAX40088
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    42MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    2.5mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining