web counter

Maxim Integrated MAX44267EVKIT#15V SINGLE-SUPPLY DUAL OP AMP WI

Maxim Integrated MAX44267EVKIT# Reference Design 2
Maxim Integrated MAX44267EVKIT# Reference Design 1
Maxim Integrated MAX44267EVKIT# Reference Design 2
Maxim Integrated MAX44267EVKIT# Reference Design 1
Maxim Integrated MAX44267EVKIT# Reference Design 1
Maxim Integrated MAX44267EVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementLevel SettingPressure SensorWeigh Scale/Bridge SensorPLC & DCS Modules

ECAD Model:

Description

The MAX44267EVKIT-EVKIT# is an evaluation kit for the MAX44267 +15V single-supply, dual op amp with ±10V output range, instrumentation and measurement amplifier. This kit includes a MAX44267 evaluation board, a MAX44267 evaluation board user guide, and a MAX44267 data sheet. The MAX44267 is a dual, low-power, low-noise, high-precision instrumentation amplifier with a ±10V output range. It features a low-noise input stage, a wide common-mode input range, and a low-power shutdown mode. The MAX44267 is ideal for applications such as data acquisition systems, medical instrumentation, and industrial process control. The MAX44267EVKIT-EVKIT# provides a convenient platform for evaluating the performance of the MAX44267.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended
  • Slew Rate
    3V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    2.25V~15V
  • Output Current per Channel
    36mA
  • Utilized IC / Part
    MAX44267
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    2.4mA
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining