web counter

Maxim Integrated MAX40242EVKIT#EVAL OPAMP MAX40242

Maxim Integrated MAX40242EVKIT# Reference Design 2
Maxim Integrated MAX40242EVKIT# Reference Design 1
Maxim Integrated MAX40242EVKIT# Reference Design 2
Maxim Integrated MAX40242EVKIT# Reference Design 1
Maxim Integrated MAX40242EVKIT# Reference Design 1
Maxim Integrated MAX40242EVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialPH & Chemical SensingPrecision InstrumentsPulse OximeterIndustrial Process ControlsPhotodiode Sensor

ECAD Model:

Description

The MAX40242EVKIT-EVKIT# is an evaluation kit for the MAX40242 20V, low input bias-current, low-noise, dual op amp, industrial temperature range. This kit includes two MAX40242 op amps, a MAX40242 evaluation board, and a USB cable for connecting the board to a PC. The MAX40242 is a dual op amp with a wide operating voltage range of 4.5V to 20V, low input bias current of 0.5pA, and low noise of 0.9nV/√Hz. It is designed for industrial temperature range applications and is ideal for use in precision instrumentation, medical, and industrial control systems. The evaluation board provides a convenient platform for evaluating the performance of the MAX40242 op amp.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    8V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    2.7V~20V ±1.35V~10V
  • Utilized IC / Part
    MAX40242
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    95mA
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    1.2mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated54707RFQ
Maxim IntegratedSENSOR DIGITAL -55C-125C 8SOIC855BUY
Maxim Integrated0RFQ