web counter

Linear Technology/Analog Devices DC1496B-BBOARD EVAL LTC2942

Linear Technology/Analog Devices DC1496B-B Reference Design 4
Linear Technology/Analog Devices DC1496B-B Reference Design 1
Linear Technology/Analog Devices DC1496B-B Reference Design 2
Linear Technology/Analog Devices DC1496B-B Reference Design 3
Linear Technology/Analog Devices DC1496B-B Reference Design 4
Linear Technology/Analog Devices DC1496B-B Reference Design 1
Linear Technology/Analog Devices DC1496B-B Reference Design 1
Linear Technology/Analog Devices DC1496B-B Reference Design 2
Linear Technology/Analog Devices DC1496B-B Reference Design 3
Linear Technology/Analog Devices DC1496B-B Reference Design 4

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Consumer ElectronicsPortable

ECAD Model:

Description

The Analog Devices DC1496B-B Demo Board is a versatile and powerful tool for evaluating the performance of the LTC2942 Battery Gas Gauge with I2C Interface, 14-Bit ADC. This board is designed for consumer electronics applications and provides a comprehensive platform for testing and evaluating the features of the LTC2942. It includes a wide range of features such as a 14-bit ADC, I2C interface, and a wide range of voltage and current measurement capabilities. The board also includes a graphical user interface for easy configuration and monitoring of the LTC2942. The DC1496B-B Demo Board is an ideal tool for evaluating the performance of the LTC2942 in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Published
    2011
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2942
  • Function
    Fuel Gauge
  • Utilized IC / Part
    LTC2942
  • Supplied Contents
    Board(s), Cable(s)
  • Primary Attributes
    I2C, SMBus Interfaces
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents