web counter

Linear Technology/Analog Devices DC1496B-CBOARD EVAL FOR LTC2941-1

Linear Technology/Analog Devices DC1496B-C Reference Design 4
Linear Technology/Analog Devices DC1496B-C Reference Design 1
Linear Technology/Analog Devices DC1496B-C Reference Design 2
Linear Technology/Analog Devices DC1496B-C Reference Design 3
Linear Technology/Analog Devices DC1496B-C Reference Design 4
Linear Technology/Analog Devices DC1496B-C Reference Design 1
Linear Technology/Analog Devices DC1496B-C Reference Design 1
Linear Technology/Analog Devices DC1496B-C Reference Design 2
Linear Technology/Analog Devices DC1496B-C Reference Design 3
Linear Technology/Analog Devices DC1496B-C Reference Design 4

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Consumer ElectronicsPortable

ECAD Model:

Description

The Analog Devices DC1496B-C Demo Board is a versatile and powerful tool for evaluating the performance of the LTC2941-1 Battery Gas Gauge with I2C Interface. This board is designed to provide a comprehensive demonstration of the features and capabilities of the LTC2941-1, allowing users to quickly and easily evaluate the device's performance. The board includes a variety of features, such as a USB-to-I2C interface, a battery simulator, and a graphical user interface. The board also includes a variety of test points and connectors, allowing users to easily connect the board to their own systems. The DC1496B-C is an ideal tool for evaluating the performance of the LTC2941-1 in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2941
  • Function
    Fuel Gauge
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTC2941-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    I2C, SMBus Interfaces
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorBoost / Buck / Inverting Converter, Switching Regulator, 1.5 A TJ= -40°C to 125°C5000RFQ