web counter

Linear Technology/Analog Devices DC1748A-CBOARD EVAL FOR LTM2883

Linear Technology/Analog Devices DC1748A-C Reference Design 2
Linear Technology/Analog Devices DC1748A-C Reference Design 1
Linear Technology/Analog Devices DC1748A-C Reference Design 2
Linear Technology/Analog Devices DC1748A-C Reference Design 1
Linear Technology/Analog Devices DC1748A-C Reference Design 1
Linear Technology/Analog Devices DC1748A-C Reference Design 2

Applications:

Interface >

I2C interface

End Products:

IndustrialTest EquipmentIndustrial

ECAD Model:

Description

The Analog Devices DC1748A-C, DC1748A-A, Demo Board is a versatile platform for testing and evaluating the performance of the LTM2883-3S SPI module Isolator. This board is designed to operate with a 3.3V supply and is rated for industrial temperature ranges. It features a wide range of features, including a high-speed SPI interface, a wide range of isolation voltages, and a low-power design. The board also includes a variety of test points and connectors for easy connection to external devices. This board is ideal for use in industrial applications where reliable and robust performance is required.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2883
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining