web counter

Linear Technology/Analog Devices DC1748A-DBOARD EVAL FOR LTM2883

Linear Technology/Analog Devices DC1748A-D Reference Design 3
Linear Technology/Analog Devices DC1748A-D Reference Design 1
Linear Technology/Analog Devices DC1748A-D Reference Design 2
Linear Technology/Analog Devices DC1748A-D Reference Design 3
Linear Technology/Analog Devices DC1748A-D Reference Design 1
Linear Technology/Analog Devices DC1748A-D Reference Design 1
Linear Technology/Analog Devices DC1748A-D Reference Design 2
Linear Technology/Analog Devices DC1748A-D Reference Design 3

Applications:

Interface >

I2C interface

End Products:

IndustrialTest EquipmentIndustrial

ECAD Model:

Description

The Analog Devices DC1748A-D and DC1748A-A Demo Board is a powerful and versatile tool for isolating and protecting SPI-based systems. It features the LTM2883-3S SPI module isolator, which provides up to 3.3V of power supply and is rated for industrial temperature ranges. The board is designed to provide a reliable and robust solution for isolating and protecting SPI-based systems, and is ideal for applications such as industrial automation, medical equipment, and automotive systems. The board also features a variety of connectors and jumpers for easy integration into existing systems. With its robust design and reliable performance, the DC1748A-D and DC1748A-A Demo Board is an ideal choice for isolating and protecting SPI-based systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Series
    µModule®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTM2883
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining