web counter

Linear Technology/Analog Devices DC1812A-BDEMO BOARD FOR LTC2944

Linear Technology/Analog Devices DC1812A-B Reference Design 2
Linear Technology/Analog Devices DC1812A-B Reference Design 1
Linear Technology/Analog Devices DC1812A-B Reference Design 2
Linear Technology/Analog Devices DC1812A-B Reference Design 1
Linear Technology/Analog Devices DC1812A-B Reference Design 1
Linear Technology/Analog Devices DC1812A-B Reference Design 2

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Power ManagementBattery Management

ECAD Model:

Description

The Analog Devices DC1812A-B Demo Board is a powerful and versatile tool for power management and protection. It is equipped with the LTC2944 60-Vin multi-cell battery gas gauge, which provides accurate temperature, voltage, and current measurements. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is capable of monitoring the battery's state of charge and providing an accurate estimate of remaining capacity. This makes it ideal for applications such as battery-powered devices, electric vehicles, and renewable energy systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Gauge
  • Utilized IC / Part
    LTC2944
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining