STMicroelectronics STEVAL-ISB017V1BATTERY MONITORING FOR GAS GAUGE
Description
The STMicroelectronics STEVAL-ISB017V1 is an evaluation board designed to evaluate the STC3117 gas gauge IC, audio amplifier, and USB interface. It features a STC3117 gas gauge IC, a low-power audio amplifier, and a USB interface. The board is designed to provide a complete solution for battery-powered applications, allowing users to monitor and control the battery status. It also includes a USB interface for easy connection to a PC or other device. The board is ideal for applications such as portable audio players, mobile phones, and other battery-powered devices.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Factory Lead Time26 Weeks
- SeriesOptimGauge™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionFuel Gauge
- Utilized IC / PartSTC3117
- Supplied ContentsBoard(s)
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | LED Driver IC 10 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 80mA 32-QFN Exposed Pad (5x5) | 1000 | BUY | |
| NXP USA Inc. | LED Driver IC 10 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 80mA 32-QFN Exposed Pad (5x5) | 600 | BUY |


Product
Brand
Articles
Tools