web counter

Maxim Integrated MAX17215GEVKIT#EVKIT FOR MODEL GAUGE M5 MS 1W

Maxim Integrated MAX17215GEVKIT# Reference Design 3
Maxim Integrated MAX17215GEVKIT# Reference Design 1
Maxim Integrated MAX17215GEVKIT# Reference Design 2
Maxim Integrated MAX17215GEVKIT# Reference Design 3
Maxim Integrated MAX17215GEVKIT# Reference Design 1
Maxim Integrated MAX17215GEVKIT# Reference Design 1
Maxim Integrated MAX17215GEVKIT# Reference Design 2
Maxim Integrated MAX17215GEVKIT# Reference Design 3

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingHandheld ElectronicsPortable Gaming DevicesVideo CameraDigital Still CameraE-ReaderTwo-Way RadioSmart PhoneTabletMedical Equipments

ECAD Model:

Description

The MAX17215GEVKIT-GEVKIT# is an evaluation kit for the MAX17215G Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17215G fuel gauge, which is designed to accurately measure the remaining capacity of a single-cell Li-ion battery. The kit includes a MAX17215G fuel gauge, a MAX17215G evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a USB-to-I2C adapter, a MAX17215G fuel gauge, a MAX17215G evaluation board, and a USB cable. The evaluation board also includes a graphical user interface (GUI) for easy configuration and monitoring of the fuel gauge. The GUI allows users to configure the fuel gauge parameters, monitor the fuel gauge status, and view the fuel gauge data. The kit also includes a SHA-256 authentication module, which provides secure authentication of the fuel gauge data. The kit also includes a video and imaging module, which allows users to capture and view images of the fuel gauge. The MAX17215GEVKIT-GEVKIT# is an ideal platform for evaluating the MAX17215G fuel gauge and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX17215
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17215
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Multi-Cell- Li-Ion
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining