web counter

Maxim Integrated MAX17205GEVKIT#EVKIT FOR MODEL GAUGE M5 MS I2C

Maxim Integrated MAX17205GEVKIT# Reference Design 2
Maxim Integrated MAX17205GEVKIT# Reference Design 1
Maxim Integrated MAX17205GEVKIT# Reference Design 2
Maxim Integrated MAX17205GEVKIT# Reference Design 1
Maxim Integrated MAX17205GEVKIT# Reference Design 1
Maxim Integrated MAX17205GEVKIT# Reference Design 2

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingHandheld ElectronicsPortable Gaming DevicesVideo CameraDigital Still CameraE-ReaderTwo-Way RadioSmart PhoneTabletMedical Equipments

ECAD Model:

Description

The MAX17205GEVKIT-GEVKIT# is an evaluation kit for the MAX17205G Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17205G fuel gauge, which is a stand-alone fuel gauge with SHA-256 authentication, video and imaging capabilities. The kit includes a MAX17205G fuel gauge, a MAX17205G evaluation board, a USB cable, and a user guide. The evaluation board provides a convenient platform for testing the fuel gauge's features and performance. The board also includes a USB port for connecting to a PC for programming and data logging. The kit also includes a user guide that provides detailed instructions on how to use the evaluation board and fuel gauge. The MAX17205GEVKIT-GEVKIT# is an ideal solution for evaluating the MAX17205G fuel gauge and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX17205
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17205
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Multi-Cell- Li-Ion
  • Secondary Attributes
    Graphical User Interface
  • Features
    I2C
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining