web counter

Maxim Integrated MAX17311XEVKIT#EVAL MAX17311 MODELGAUGE

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingHome AutomationSmart WatchSmart BatteriesHandheld ElectronicsVideo CameraDigital Still CameraMedical DevicesWearable ElectronicsBuilding AutomationTwo-Way RadioSmart PhoneLaptopTabletAction CamerasHealthcare Monitoring

ECAD Model:

Description

The MAX17311XEVKIT-XEVKIT# is an evaluation kit for the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging. The kit includes a MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging, a MAX17311XEVKIT# board, a USB cable, and a software package. The MAX17311XEVKIT# board provides a convenient platform for evaluating the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging. The board includes a USB connector, a power switch, a power LED, a reset button, and a set of test points for connecting to the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging. The software package includes a GUI-based application for configuring and monitoring the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging. The MAX17311XEVKIT-XEVKIT# is an ideal platform for evaluating the MAX17311X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17311
  • Supplied Contents
    Board(s), Cable(s)
  • Primary Attributes
    Li-Ion (1 Cell)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB HS DUAL UART/FIFO 64-LQFP11RFQ
TXC CorporationCRYSTAL 12.0000MHZ 18PF SMD98BUY
FTDI, Future Technology Devices International LtdIC USB HS DUAL UART/FIFO 64-LQFP150BUY