web counter

Maxim Integrated MAX17263GEVKIT#EVAL MAX17263 FUEL GAUGE

Maxim Integrated MAX17263GEVKIT# Reference Design 2
Maxim Integrated MAX17263GEVKIT# Reference Design 1
Maxim Integrated MAX17263GEVKIT# Reference Design 2
Maxim Integrated MAX17263GEVKIT# Reference Design 1
Maxim Integrated MAX17263GEVKIT# Reference Design 1
Maxim Integrated MAX17263GEVKIT# Reference Design 2

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Power ManagementHome AutomationPower ToolSensorsMedical DevicesBuilding AutomationSmart Headlamp UnitDronesGaming and ToysE-BikeLED TorchesWireless SpeakerBattery Backup

ECAD Model:

Description

The MAX17263GEVKIT-GEVKIT# is an evaluation kit for the MAX17263 single/multi-cell fuel gauge with ModelGauge m5 EZ and integrated LED control, power management IC. This kit provides a complete platform for evaluating the MAX17263 IC, allowing users to quickly and easily evaluate the features and performance of the IC. The kit includes a MAX17263 IC, a ModelGauge m5 EZ fuel gauge, an integrated LED control, and a power management IC. The kit also includes a USB-based GUI, which allows users to monitor and control the IC's performance. The kit is ideal for evaluating the MAX17263 IC in a variety of applications, including battery-powered devices, portable electronics, and automotive systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17263
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining