web counter

Maxim Integrated MAX17260XEVKIT#EVKIT MODEL GAUGE M5 MAX17260

Maxim Integrated MAX17260XEVKIT# Reference Design 2
Maxim Integrated MAX17260XEVKIT# Reference Design 1
Maxim Integrated MAX17260XEVKIT# Reference Design 2
Maxim Integrated MAX17260XEVKIT# Reference Design 1
Maxim Integrated MAX17260XEVKIT# Reference Design 1
Maxim Integrated MAX17260XEVKIT# Reference Design 2

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingHome AutomationSmart WatchPortable Gaming DevicesSensorsDigital Still CameraMedical DevicesBuilding AutomationPortable ComputersDigital Video CameraGaming and ToysBluetooth HeadsetLaptopTabletWireless SpeakerAction CamerasHealthcare Monitoring

ECAD Model:

Description

The MAX17260XEVKIT-XEVKIT# is an evaluation kit for the MAX17260X 1-Cell Battery Fuel Gauge, Video and Imaging. This kit provides a complete platform for evaluating the MAX17260X, a highly integrated fuel gauge IC for single-cell Li-ion and Li-polymer batteries. The kit includes a MAX17260X evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX17260X IC, a MAX17260X-compatible battery pack, and a set of jumpers and switches for configuring the IC. The USB-to-I2C interface board allows the user to connect the evaluation board to a PC for programming and monitoring the MAX17260X. The kit also includes a comprehensive set of software tools for configuring and monitoring the MAX17260X. The software tools provide a graphical user interface for setting up the IC, monitoring the battery's charge and discharge cycles, and displaying the battery's remaining capacity. The MAX17260XEVKIT-XEVKIT# is an ideal platform for evaluating the MAX17260X IC and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17260
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ