Maxim Integrated MAX17303XEVKIT#EVAL MAX17303 MODELGAUGE
Applications:
Battery Management >
Battery Cell Fuel Gauging
End Products:
Video and ImagingHome AutomationSmart WatchSmart BatteriesHandheld ElectronicsVideo CameraDigital Still CameraMedical DevicesWearable ElectronicsBuilding AutomationTwo-Way RadioSmart PhoneLaptopTabletAction CamerasHealthcare Monitoring
The MAX17303XEVKIT-XEVKIT# is an evaluation kit for the MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging. This kit provides a complete platform for evaluating the MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging. It includes a MAX17303X evaluation board, a USB-to-I2C adapter, a USB cable, and a software package. The evaluation board features a MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging, as well as a USB-to-I2C adapter. The software package includes a GUI, a Windows-based application, and a Linux-based application. The GUI allows users to configure the MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging, and to monitor the fuel gauge's performance. The Windows-based application allows users to program the MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging, while the Linux-based application allows users to access the fuel gauge's data. The MAX17303XEVKIT-XEVKIT# is an ideal platform for evaluating the MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging.
- TypeParameter
- Factory Lead Time6 Weeks
- SeriesModelGauge™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionFuel Gauge
- Utilized IC / PartMAX17303
- Supplied ContentsBoard(s), Cable(s)
- Primary AttributesLi-Ion (1 Cell)
- Secondary AttributesGraphical User Interface
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | IC USB HS DUAL UART/FIFO 64-LQFP | 11 | RFQ | |
| TXC Corporation | CRYSTAL 12.0000MHZ 18PF SMD | 98 | BUY | |
| FTDI, Future Technology Devices International Ltd | IC USB HS DUAL UART/FIFO 64-LQFP | 150 | BUY |


Product
Brand
Articles
Tools