web counter

Maxim Integrated MAX17211GEVKIT#EVKIT FOR MODEL GAUGE M5 1S 1W

Maxim Integrated MAX17211GEVKIT# Reference Design 3
Maxim Integrated MAX17211GEVKIT# Reference Design 1
Maxim Integrated MAX17211GEVKIT# Reference Design 2
Maxim Integrated MAX17211GEVKIT# Reference Design 3
Maxim Integrated MAX17211GEVKIT# Reference Design 1
Maxim Integrated MAX17211GEVKIT# Reference Design 1
Maxim Integrated MAX17211GEVKIT# Reference Design 2
Maxim Integrated MAX17211GEVKIT# Reference Design 3

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingHandheld ElectronicsPortable Gaming DevicesVideo CameraDigital Still CameraE-ReaderTwo-Way RadioSmart PhoneTabletMedical Equipments

ECAD Model:

Description

The MAX17211GEVKIT-GEVKIT# is an evaluation kit for the MAX17211G Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging Solutions. This kit provides a complete platform for evaluating the MAX17211G fuel gauge, which is a stand-alone fuel gauge with SHA-256 authentication, video and imaging solutions. The kit includes a MAX17211G fuel gauge, a USB-to-I2C adapter, a USB cable, and a set of jumpers and cables. The kit also includes a graphical user interface (GUI) for configuring and monitoring the fuel gauge. The GUI allows users to set up the fuel gauge, monitor the fuel level, and configure the SHA-256 authentication. The kit also includes a set of example code for the MAX17211G fuel gauge, which can be used to quickly get started with the fuel gauge.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX17211
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17211
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion (1 Cell)
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining