web counter

Maxim Integrated MAX17261XEVKIT#MAX17261 EVKIT FOR WLP MODELGAUG

Maxim Integrated MAX17261XEVKIT# Reference Design 2
Maxim Integrated MAX17261XEVKIT# Reference Design 1
Maxim Integrated MAX17261XEVKIT# Reference Design 2
Maxim Integrated MAX17261XEVKIT# Reference Design 1
Maxim Integrated MAX17261XEVKIT# Reference Design 1
Maxim Integrated MAX17261XEVKIT# Reference Design 2

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingPOS TerminalsDigital Still CameraRobotsMedical DevicesPortable ComputersDigital Video CameraMobile PrinterLaptopE-BikeTabletWireless SpeakerAction CamerasBattery Backup

ECAD Model:

Description

The MAX17261XEVKIT-XEVKIT# is an evaluation kit for the MAX17261X Multi-Cell Fuel Gauge with ModelGauge m5 EZ, Video and Imaging Solutions. This kit provides a complete platform for evaluating the MAX17261X fuel gauge, which is designed to accurately measure the state of charge (SOC) of multi-cell Li-ion battery packs. The kit includes a MAX17261X evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a MAX17261X fuel gauge IC, a MAX17261X-compatible battery pack, and a set of jumpers and switches for configuring the fuel gauge. The kit also includes a comprehensive set of software tools, including a graphical user interface (GUI) for monitoring and configuring the fuel gauge, as well as a library of example code for developing custom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17261
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining