web counter

Maxim Integrated DS2775EVKIT+Evaluation Kits With 2-Cell Voltage Measurement

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingMilitary and AerospaceNotebookPortable Medical DevicesLaptopDigital Camera

ECAD Model:

Description

The Maxim Integrated DS2775EVKIT+ Evaluation Kit is designed to make performance evaluation, software development, and prototyping with the DS2775 2-cell stand-alone fuel-gauge ICs with Li-Ion (Li+) protector and SHA-1 authentication easy. This kit includes a DS2775EVKIT+ board, a USB cable, and a software package. The board features a DS2775 IC, a Li+ protector, and a SHA-1 authentication circuit. It also includes a battery connector, a USB connector, and a power switch. The software package includes a GUI, a library of functions, and a set of example programs. The GUI allows users to configure the DS2775 IC, monitor the battery status, and perform authentication. The library of functions provides an easy way to access the features of the DS2775 IC. The example programs demonstrate how to use the DS2775 IC in various applications, such as Video and Imaging Solutions. With the DS2775EVKIT+, users can quickly and easily evaluate the performance of the DS2775 IC and develop their own applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining