web counter

Maxim Integrated MAX17215XEVKIT#WLP EV KIT MODELGAUGE M5 MS 1W

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingHandheld ElectronicsPortable Gaming DevicesVideo CameraDigital Still CameraE-ReaderTwo-Way RadioSmart PhoneTabletMedical Equipments

ECAD Model:

Description

The MAX17215XEVKIT-XEVKIT# is an evaluation kit for the MAX17215X Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17215X fuel gauge, which is designed to accurately measure the remaining capacity of a Li-ion battery. The kit includes a MAX17215X fuel gauge, a USB-to-I2C interface board, and a graphical user interface (GUI) for easy configuration and monitoring. The kit also includes a SHA-256 authentication module for secure communication between the fuel gauge and the host system. The kit also includes a video and imaging module for visualizing the fuel gauge's performance. The MAX17215XEVKIT-XEVKIT# is an ideal solution for evaluating the MAX17215X fuel gauge and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17215
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Multi-Cell- Li-Ion
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining