web counter

Maxim Integrated MAX17205XEVKIT#WLP EV KIT MODELGAUGE M5 MS 12C

Maxim Integrated MAX17205XEVKIT# Reference Design 2
Maxim Integrated MAX17205XEVKIT# Reference Design 1
Maxim Integrated MAX17205XEVKIT# Reference Design 2
Maxim Integrated MAX17205XEVKIT# Reference Design 1
Maxim Integrated MAX17205XEVKIT# Reference Design 1
Maxim Integrated MAX17205XEVKIT# Reference Design 2

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingHandheld ElectronicsPortable Gaming DevicesVideo CameraDigital Still CameraE-ReaderTwo-Way RadioSmart PhoneTabletMedical Equipments

ECAD Model:

Description

The MAX17205XEVKIT-XEVKIT# is an evaluation kit for the MAX17205X Stand-Alone Model Gauge m5 Fuel Gauge with SHA-256 Authentication, Video and Imaging. This kit provides a complete platform for evaluating the MAX17205X fuel gauge, which is designed to accurately measure the remaining capacity of a single-cell Li-ion battery. The kit includes a MAX17205X fuel gauge, a MAX17205XEVKIT-XEVKIT# board, a USB cable, and a software package. The board features a USB interface for easy connection to a PC, and a JTAG connector for programming and debugging. The software package includes a graphical user interface (GUI) for configuring the fuel gauge, as well as a library of example code for developing custom applications. The MAX17205X fuel gauge is also compatible with the SHA-256 authentication protocol, allowing for secure communication between the fuel gauge and other devices. The MAX17205XEVKIT-XEVKIT# is an ideal platform for evaluating the MAX17205X fuel gauge and developing custom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17205
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Multi-Cell- Li-Ion
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining