web counter

Linear Technology/Analog Devices DC1880ABOARD EVAL LTC2874

Linear Technology/Analog Devices DC1880A Reference Design 3
Linear Technology/Analog Devices DC1880A Reference Design 1
Linear Technology/Analog Devices DC1880A Reference Design 2
Linear Technology/Analog Devices DC1880A Reference Design 3
Linear Technology/Analog Devices DC1880A Reference Design 1
Linear Technology/Analog Devices DC1880A Reference Design 1
Linear Technology/Analog Devices DC1880A Reference Design 2
Linear Technology/Analog Devices DC1880A Reference Design 3

Applications:

Interface >

IO-Link Interface

End Products:

IndustrialFactory Automation

ECAD Model:

Description

The Analog Devices DC1880A-A, DC1880A, Demo Board is a powerful and versatile development platform for industrial Ethernet applications. It is based on the LTC2874 Quad IO-Link Master Hot-Swap Power Controller and PHYL, Industrial Ethernet PHY. This board provides a complete solution for IO-Link and Ethernet communication, allowing users to quickly and easily develop and test their applications. The board features four IO-Link ports, two Ethernet ports, and a USB port for programming and debugging. It also includes a variety of on-board components, such as LEDs, switches, and jumpers, to facilitate development and testing. The board is designed to be used with the LTC2874 Quad IO-Link Master Hot-Swap Power Controller and PHYL, Industrial Ethernet PHY, and is ideal for applications such as industrial automation, factory automation, and process control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC2874
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4-Channel (Quad)
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining